FIXED IND 10NH 650MA 0.11OHM SMD Product overview: LQW18AN10NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN10NJ00D can be used for catalog matching and distributor lookup.
10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
INDUCTOR, 10NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES
FIXED IND 10NH 650MA 0.11OHM SMD
FIXED IND 10NH 650MA 110 MOHM
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7242908 | 7242908P | 71-LQW18AN10NJ00D | 490-1169-6-ND | 76AH5614 | LQW18AN10NJ00D | 535-LQW18AN10NJ00D |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 650MA 0.11OHM Inductor and Choke | Fixed Inductors | Inductor, 10Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata | Fixed Inductors | FIXED IND 10NH 650MA 110 MOHM |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Q Factor | 35 | 35 | 35 | 35 | 35 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0603 | 0603 | |||||
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH | 0.0100 microH |