Manufacturer: Murata Electronics North America
Win Source Part Number: 1204430-LQW18AN10NG1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±2%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 58mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 38 at 250MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 100MHz
FIXED IND 10NH 800MA 0.058OHM SM Product overview: LQW18AN10NG10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN10NG10D can be used for catalog matching and distributor lookup.
10nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)
10nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)
800mA 10nH ±2% 0603 Power Inductors ROHS
FIXED IND 10NH 800MA 0.058OHM SM
INDUCTOR, 0603 CASE; Inductance:10nH; Product Range:LQW18A_00 Series; DC Current Rating:800mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Wirewou
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8119742 | 8119742P | 1204430-LQW18AN10NG10D | 71-LQW18AN10NG10D | 490-6857-2-ND | LQW18AN10NG10D | LQW18AN10NG10D | 62AK1742 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Newest Parts - LQW18AN10NG10D | 800MA 0.058OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 0603 Case; Inductance Murata |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | ||||
| Q Factor | 38 | 38 | 38 | 38 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1608 | 1608 | ||||||
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH | 0.0100 microH | 0.0100 microH | 0.0100 microH |