Murata Power Solutions SMD 650MA 0.11OHM Inductor and Choke LQW18AN10NG00D

Description
FIXED IND 10NH 650MA 0.11OHM SMD Product overview: LQW18AN10NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN10NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 650MA 0.11OHM SMD Product overview: LQW18AN10NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN10NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 650MA 0.11OHM Inductor and Choke - 71-LQW18AN10NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 650MA 0.11OHM Inductor and Choke
71-LQW18AN10NG00D
SMD 650MA 0.11OHM Inductor and Choke 71-LQW18AN10NG00D
FIXED IND 10NH 650MA 0.11OHM SMD Product overview: LQW18AN10NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN10NG00D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 650MA 0.11OHM SMD Product overview: LQW18AN10NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN10NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7242898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242898
Surface Mount Inductors 7242898
Murata LQW18AN10NG00D

Murata LQW18AN10NG00D

Supplier's Site
Surface Mount Inductors - 7242898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242898P
Surface Mount Inductors 7242898P
Murata LQW18AN10NG00D

Murata LQW18AN10NG00D

Supplier's Site
Surface Mount Inductors - 1675702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675702
Surface Mount Inductors 1675702
Murata LQW18AN10NG00D

Murata LQW18AN10NG00D

Supplier's Site
Fixed Inductors - 490-6856-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6856-6-ND
Fixed Inductors 490-6856-6-ND
10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6856-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6856-1-ND
Fixed Inductors 490-6856-1-ND
10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6856-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6856-2-ND
Fixed Inductors 490-6856-2-ND
10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor RF Chip Unshielded Wirewound 10nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R - 535-LQW18AN10NG00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Unshielded Wirewound 10nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R
535-LQW18AN10NG00D
Inductor RF Chip Unshielded Wirewound 10nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R 535-LQW18AN10NG00D
Inductor RF Chip Unshielded Wirewound 10nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R

Inductor RF Chip Unshielded Wirewound 10nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R

Supplier's Site
Fixed Inductors - LQW18AN10NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN10NG00D
Fixed Inductors LQW18AN10NG00D
FIXED IND 10NH 650MA 0.11OHM SMD

FIXED IND 10NH 650MA 0.11OHM SMD

Supplier's Site Datasheet
Coil Inductor 10Nh 650Ma 2% 6000Mhz; Inductance Murata - 97K3815 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 10Nh 650Ma 2% 6000Mhz; Inductance Murata
97K3815
Coil Inductor 10Nh 650Ma 2% 6000Mhz; Inductance Murata 97K3815
COIL INDUCTOR 10NH 650MA 2% 6000MHZ; Inductance:10nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:6GHz; DC Current Rating:650mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Product Length:1.6mm RoHS Compliant: Yes

COIL INDUCTOR 10NH 650MA 2% 6000MHZ; Inductance:10nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:6GHz; DC Current Rating:650mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN10NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN10NG00D
650mA 10nH ±2% 0603 Power Inductors ROHS

650mA 10nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW18AN10NG00D 7242898 7242898P 490-6856-6-ND 535-LQW18AN10NG00D LQW18AN10NG00D 97K3815 LQW18AN10NG00D
Product Name SMD 650MA 0.11OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor RF Chip Unshielded Wirewound 10nH 2% 100MHz 35Q-Factor Ceramic 650mA 110mOhm DCR 0603 T/R Fixed Inductors Coil Inductor 10Nh 650Ma 2% 6000Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0100 microH 0.0100 microH 0.0100 microH 0.0100 microH 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details