Murata Power Solutions Fixed Inductors LQW15DN150M00D

Description
15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18069-2-ND
Fixed Inductors 490-18069-2-ND
15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)

15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18069-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18069-6-ND
Fixed Inductors 490-18069-6-ND
15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)

15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18069-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18069-1-ND
Fixed Inductors 490-18069-1-ND
15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)

15µH Shielded Wirewound Inductor 100mA 6.555Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15DN150M00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15DN150M00D
Fixed Inductors LQW15DN150M00D
FIXED IND 15UH 100MA 6.555OHM SM

FIXED IND 15UH 100MA 6.555OHM SM

Supplier's Site Datasheet
Inductor, 15Uh, Unshielded, 0.1A Rohs Compliant Murata - 65AH7845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Unshielded, 0.1A Rohs Compliant Murata
65AH7845
Inductor, 15Uh, Unshielded, 0.1A Rohs Compliant Murata 65AH7845
INDUCTOR, 15UH, UNSHIELDED, 0.1A ROHS COMPLIANT: YES

INDUCTOR, 15UH, UNSHIELDED, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18069-2-ND LQW15DN150M00D 65AH7845
Product Name Fixed Inductors Fixed Inductors Inductor, 15Uh, Unshielded, 0.1A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers