Murata Power Solutions Fixed Inductors - LQW15DN100M00D LQW15DN100M00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923908-LQW15DN100M00 D Series: LQW15 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 5.405Ohm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15DN Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18068-6, 490-18068-2, 490-18068-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923908-LQW15DN100M00 D Series: LQW15 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 5.405Ohm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15DN Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18068-6, 490-18068-2, 490-18068-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15DN100M00D
923908-LQW15DN100M00D
Fixed Inductors - LQW15DN100M00D 923908-LQW15DN100M00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923908-LQW15DN100M00 D Series: LQW15 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 5.405Ohm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15DN Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18068-6, 490-18068-2, 490-18068-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923908-LQW15DN100M00D
Series: LQW15
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 5.405Ohm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15DN
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18068-6, 490-18068-2, 490-18068-1

Buy Now Datasheet
Fixed Inductors - 490-18068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18068-1-ND
Fixed Inductors 490-18068-1-ND
10µH Shielded Wirewound Inductor 120mA 5.405Ohm Max 0402 (1005 Metric)

10µH Shielded Wirewound Inductor 120mA 5.405Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18068-2-ND
Fixed Inductors 490-18068-2-ND
10µH Shielded Wirewound Inductor 120mA 5.405Ohm Max 0402 (1005 Metric)

10µH Shielded Wirewound Inductor 120mA 5.405Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18068-6-ND
Fixed Inductors 490-18068-6-ND
10µH Shielded Wirewound Inductor 120mA 5.405Ohm Max 0402 (1005 Metric)

10µH Shielded Wirewound Inductor 120mA 5.405Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
10UH 120MA 5.405OHM Inductor and Choke - 71-LQW15DN100M00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 120MA 5.405OHM Inductor and Choke
71-LQW15DN100M00D
10UH 120MA 5.405OHM Inductor and Choke 71-LQW15DN100M00D
FIXED IND 10UH 120MA 5.405OHM SM Product overview: LQW15DN100M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 120MA, 5.405OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 120MA, 5.405OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15DN100M00D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 120MA 5.405OHM SM Product overview: LQW15DN100M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 120MA, 5.405OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 120MA, 5.405OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15DN100M00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15DN100M00D
Inductors/Coils/Transformers >> Power Inductors LQW15DN100M00D
120mA 10uH ±20% 120mA 0402 Power Inductors ROHS

120mA 10uH ±20% 120mA 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15DN100M00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15DN100M00D
Fixed Inductors LQW15DN100M00D
FIXED IND 10UH 120MA 5.405OHM SM

FIXED IND 10UH 120MA 5.405OHM SM

Supplier's Site Datasheet
Inductor, 10Uh, 0.12A, 20%, Wirewound; Inductance Murata - 57AC7027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.12A, 20%, Wirewound; Inductance Murata
57AC7027
Inductor, 10Uh, 0.12A, 20%, Wirewound; Inductance Murata 57AC7027
INDUCTOR, 10UH, 0.12A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):120mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):120mA; Product Range:LQW15DN_00 Series; Power Inductor Case:1.1mm x 0.65mm x 0.6mm; DC RoHS Compliant: Yes

INDUCTOR, 10UH, 0.12A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):120mA; Inductor Construction:Wirewound; Saturation Current (Isat):120mA; Product Range:LQW15DN_00 Series; Power Inductor Case:1.1mm x 0.65mm x 0.6mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923908-LQW15DN100M00D 490-18068-1-ND 71-LQW15DN100M00D LQW15DN100M00D LQW15DN100M00D 57AC7027
Product Name Fixed Inductors - LQW15DN100M00D Fixed Inductors 10UH 120MA 5.405OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 10Uh, 0.12A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details