Murata Electronics 300MA 0.71OHM Inductor and Choke LQW15CNR56J10D

Description
FIXED IND 560NH 300MA 0.71OHM SM Product overview: LQW15CNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 0.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 0.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR56J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560NH 300MA 0.71OHM SM Product overview: LQW15CNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 0.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 0.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR56J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MA 0.71OHM Inductor and Choke - 71-LQW15CNR56J10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 0.71OHM Inductor and Choke
71-LQW15CNR56J10D
300MA 0.71OHM Inductor and Choke 71-LQW15CNR56J10D
FIXED IND 560NH 300MA 0.71OHM SM Product overview: LQW15CNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 0.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 0.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR56J10D can be used for catalog matching and distributor lookup.

FIXED IND 560NH 300MA 0.71OHM SM Product overview: LQW15CNR56J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 0.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 0.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR56J10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15CNR56J10D
878196-LQW15CNR56J10D
Fixed Inductors - LQW15CNR56J10D 878196-LQW15CNR56J10D
Manufacturer: Murata Electronics North America Win Source Part Number: 878196-LQW15CNR56J10 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 560 nH Unshielded Wirewound Inductor 300 mA 710mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15CN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW15CNR56J10D-ND, 490-13391-1, 490-13391-2, 490-13391-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878196-LQW15CNR56J10D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 560 nH Unshielded Wirewound Inductor 300 mA 710mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15CN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQW15CNR56J10D-ND, 490-13391-1, 490-13391-2, 490-13391-6

Buy Now Datasheet
Fixed Inductors - 490-13391-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13391-2-ND
Fixed Inductors 490-13391-2-ND
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13391-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13391-6-ND
Fixed Inductors 490-13391-6-ND
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13391-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13391-1-ND
Fixed Inductors 490-13391-1-ND
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CNR56J10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CNR56J10D
Fixed Inductors LQW15CNR56J10D
FIXED IND 560NH 300MA 0.71OHM SM

FIXED IND 560NH 300MA 0.71OHM SM

Supplier's Site Datasheet
Inductor, 560Nh, 300Mhz, 0.3A, 0402 Rohs Compliant Murata - 76AH5595 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 300Mhz, 0.3A, 0402 Rohs Compliant Murata
76AH5595
Inductor, 560Nh, 300Mhz, 0.3A, 0402 Rohs Compliant Murata 76AH5595
INDUCTOR, 560NH, 300MHZ, 0.3A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 560NH, 300MHZ, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CNR56J10D 878196-LQW15CNR56J10D 490-13391-2-ND LQW15CNR56J10D 76AH5595
Product Name 300MA 0.71OHM Inductor and Choke Fixed Inductors - LQW15CNR56J10D Fixed Inductors Fixed Inductors Inductor, 560Nh, 300Mhz, 0.3A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.5600 microH 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers