Murata Electronics Fixed Inductors LQW15CNR42K10D

Description
420nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
420nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15CNR42K10D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CNR42K10D-ND
Fixed Inductors LQW15CNR42K10D-ND
420nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)

420nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15CNR42K10D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details