Murata Electronics Fixed Inductors LQW15CNR39K10D

Description
390nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15CNR39K10D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CNR39K10D-ND
Fixed Inductors LQW15CNR39K10D-ND
390nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)

390nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15CNR39K10D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details