Manufacturer: Murata Electronics North America
Win Source Part Number: 878195-LQW15CNR39J10
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 390 nH Unshielded Wirewound Inductor 370 mA 620mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15CN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
FIXED IND 390NH 370MA 0.62OHM SM Product overview: LQW15CNR39J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MA, 0.62OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 370MA, 0.62OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR39J10D can be used for catalog matching and distributor lookup.
390nH Unshielded Wirewound Inductor 370mA 620mOhm Max 0402 (1005 Metric)
FIXED IND 390NH 370MA 0.62OHM SM
370mA 390nH ±5% 0402 Power Inductors ROHS
FIXED IND 390NH 370MA 620 MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 878195-LQW15CNR39J10D | 71-LQW15CNR39J10D | LQW15CNR39J10D-ND | LQW15CNR39J10D | LQW15CNR39J10D | 535-LQW15CNR39J10D |
| Product Name | Fixed Inductors - LQW15CNR39J10D | 370MA 0.62OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | FIXED IND 390NH 370MA 620 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 0.3900 microH | 0.3900 microH | 0.3900 microH | 0.3900 microH |