Murata Electronics Fixed Inductors LQW15CNR33J10D

Description
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16892-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16892-2-ND
Fixed Inductors 490-16892-2-ND
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16892-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16892-6-ND
Fixed Inductors 490-16892-6-ND
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16892-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16892-1-ND
Fixed Inductors 490-16892-1-ND
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369690-LQW15CNR33J10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369690-LQW15CNR33J10D
Inductors, Coils, Chokes - Fixed Inductors 1369690-LQW15CNR33J10D
Win Source Part Number: 1369690-LQW15CNR33J1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 330 nH Current Rating (Amps): 390 mA Shielding: Unshielded DC Resistance (DCR): 560mOhm Max Frequency - Self Resonant: 520MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369690-LQW15CNR33J10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 390 mA
Shielding: Unshielded
DC Resistance (DCR): 560mOhm Max
Frequency - Self Resonant: 520MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
390MA 0.56OHM Inductor and Choke - 71-LQW15CNR33J10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390MA 0.56OHM Inductor and Choke
71-LQW15CNR33J10D
390MA 0.56OHM Inductor and Choke 71-LQW15CNR33J10D
FIXED IND 330NH 390MA 0.56OHM SM Product overview: LQW15CNR33J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 0.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 0.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR33J10D can be used for catalog matching and distributor lookup.

FIXED IND 330NH 390MA 0.56OHM SM Product overview: LQW15CNR33J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 0.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 0.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR33J10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15CNR33J10D
Inductors/Coils/Transformers >> Power Inductors LQW15CNR33J10D
390mA 330nH ±5% 0402 Power Inductors ROHS

390mA 330nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15CNR33J10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CNR33J10D
Fixed Inductors LQW15CNR33J10D
FIXED IND 330NH 390MA 0.56OHM SM

FIXED IND 330NH 390MA 0.56OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-16892-2-ND 1369690-LQW15CNR33J10D 71-LQW15CNR33J10D LQW15CNR33J10D LQW15CNR33J10D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 390MA 0.56OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers