Murata Electronics 420MA 0.52OHM Inductor and Choke LQW15CNR27J10D

Description
FIXED IND 270NH 420MA 0.52OHM SM Product overview: LQW15CNR27J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR27J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270NH 420MA 0.52OHM SM Product overview: LQW15CNR27J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR27J10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MA 0.52OHM Inductor and Choke - 71-LQW15CNR27J10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MA 0.52OHM Inductor and Choke
71-LQW15CNR27J10D
420MA 0.52OHM Inductor and Choke 71-LQW15CNR27J10D
FIXED IND 270NH 420MA 0.52OHM SM Product overview: LQW15CNR27J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR27J10D can be used for catalog matching and distributor lookup.

FIXED IND 270NH 420MA 0.52OHM SM Product overview: LQW15CNR27J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR27J10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14718-6-ND
Fixed Inductors 490-14718-6-ND
270nH Unshielded Wirewound Inductor 420mA 520mOhm Max 0402 (1005 Metric)

270nH Unshielded Wirewound Inductor 420mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14718-2-ND
Fixed Inductors 490-14718-2-ND
270nH Unshielded Wirewound Inductor 420mA 520mOhm Max 0402 (1005 Metric)

270nH Unshielded Wirewound Inductor 420mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14718-1-ND
Fixed Inductors 490-14718-1-ND
270nH Unshielded Wirewound Inductor 420mA 520mOhm Max 0402 (1005 Metric)

270nH Unshielded Wirewound Inductor 420mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328005-LQW15CNR27J10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328005-LQW15CNR27J10D
Inductors, Coils, Chokes - Fixed Inductors 1328005-LQW15CNR27J10D
Manufacturer: Murata Electronics Win Source Part Number: 1328005-LQW15CNR27J1 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 270 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 830MHz DC Resistance (DCR): 520mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 420 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-14718-6,LQW15CNR 27J10D-ND,490-14718- 2,490-14718-1 Base Product Number: LQW15CN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328005-LQW15CNR27J10D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 270 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 830MHz
DC Resistance (DCR): 520mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-14718-6,LQW15CNR27J10D-ND,490-14718-2,490-14718-1
Base Product Number: LQW15CN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW15CNR27J10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CNR27J10D
Fixed Inductors LQW15CNR27J10D
FIXED IND 270NH 420MA 0.52OHM SM

FIXED IND 270NH 420MA 0.52OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CNR27J10D 490-14718-6-ND 1328005-LQW15CNR27J10D LQW15CNR27J10D
Product Name 420MA 0.52OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.2700 microH 0.2700 microH 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-39N 0201HL-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details