Murata Electronics Fixed Inductors LQW15CNR22K10D

Description
220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15CNR22K10D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CNR22K10D-ND
Fixed Inductors LQW15CNR22K10D-ND
220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CNR22K10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CNR22K10D
Fixed Inductors LQW15CNR22K10D
FIXED IND 220NH 450MA 0.47OHM SM

FIXED IND 220NH 450MA 0.47OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW15CNR22K10D-ND LQW15CNR22K10D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125975 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers