Murata Electronics Fixed Inductors - LQW15CNR20J00D LQW15CNR20J00D

Description
Manufacturer: Murata Electronics Win Source Part Number: 808479-LQW15CNR20J00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 200nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 800MHz DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 390mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 808479-LQW15CNR20J00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 200nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 800MHz DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 390mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15CNR20J00D
808479-LQW15CNR20J00D
Fixed Inductors - LQW15CNR20J00D 808479-LQW15CNR20J00D
Manufacturer: Murata Electronics Win Source Part Number: 808479-LQW15CNR20J00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 200nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 800MHz DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 390mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 808479-LQW15CNR20J00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 200nH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 800MHz
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 390mA
Inductance Frequency - Test: 100MHz

Buy Now
390MA 0.47OHM Inductor and Choke - 71-LQW15CNR20J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390MA 0.47OHM Inductor and Choke
71-LQW15CNR20J00D
390MA 0.47OHM Inductor and Choke 71-LQW15CNR20J00D
FIXED IND 200NH 390MA 0.47OHM SM Product overview: LQW15CNR20J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 0.47OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 0.47OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR20J00D can be used for catalog matching and distributor lookup.

FIXED IND 200NH 390MA 0.47OHM SM Product overview: LQW15CNR20J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 0.47OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 0.47OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR20J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15CNR20J00DTR-ND - DigiKey
Thief River Falls, MN, United States
200nH Unshielded Wirewound Inductor 390mA 470mOhm Max 0402 (1005 Metric)

200nH Unshielded Wirewound Inductor 390mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15CNR20J00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 390MA 470 MOHM

FIXED IND 200NH 390MA 470 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15CNR20J00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200NH 390MA 470 MOHM

FIXED IND 200NH 390MA 470 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808479-LQW15CNR20J00D 71-LQW15CNR20J00D 490-LQW15CNR20J00DTR-ND
Product Name Fixed Inductors - LQW15CNR20J00D 390MA 0.47OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.2000 microH 0.2000 microH
DCR 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers