FIXED IND 180NH 560MA 0.312OHM Product overview: LQW15CNR18J1ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560MA, 0.312OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560MA, 0.312OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR18J1ZD can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1370044-LQW15CNR18J1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 180 nH
Current Rating (Amps): 560 mA
Shielding: Unshielded
DC Resistance (DCR): 312mOhm Max
Frequency - Self Resonant: 1GHz
Inductance Frequency - Test: 100 MHz
560mA 180nH ±5% 0402 Power Inductors ROHS
FIXED IND 180NH 560MA 0.312OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15CNR18J1ZD | 490-14283-1-ND | 1370044-LQW15CNR18J1ZD | LQW15CNR18J1ZD | LQW15CNR18J1ZD |
| Product Name | 560MA 0.312OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 0.1800 microH | 0.1800 microH | 0.1800 microH | 0.1800 microH |