Murata Electronics Fixed Inductors LQW15CNR16J0ZD

Description
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14282-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14282-1-ND
Fixed Inductors 490-14282-1-ND
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14282-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14282-2-ND
Fixed Inductors 490-14282-2-ND
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14282-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14282-6-ND
Fixed Inductors 490-14282-6-ND
160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 480mA 330mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14282-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers