Murata Electronics Fixed Inductors LQW15CNR14K1ZD

Description
140nH Unshielded Wirewound Inductor 650mA 216mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
140nH Unshielded Wirewound Inductor 650mA 216mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14281-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14281-2-ND
Fixed Inductors 490-14281-2-ND
140nH Unshielded Wirewound Inductor 650mA 216mOhm Max 0402 (1005 Metric)

140nH Unshielded Wirewound Inductor 650mA 216mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14281-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details