Murata Electronics Fixed Inductors LQW15CNR13J0ZD

Description
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14279-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14279-6-ND
Fixed Inductors 490-14279-6-ND
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14279-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14279-2-ND
Fixed Inductors 490-14279-2-ND
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14279-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14279-1-ND
Fixed Inductors 490-14279-1-ND
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14279-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers