Murata Electronics Fixed Inductors LQW15CN96NJ00D

Description
96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12081-2-ND
Fixed Inductors 490-12081-2-ND
96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)

96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12081-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12081-6-ND
Fixed Inductors 490-12081-6-ND
96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)

96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12081-1-ND
Fixed Inductors 490-12081-1-ND
96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)

96nH Unshielded Wirewound Inductor 730mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 730MA 0.16OHM Inductor and Choke - 71-LQW15CN96NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 730MA 0.16OHM Inductor and Choke
71-LQW15CN96NJ00D
SMD 730MA 0.16OHM Inductor and Choke 71-LQW15CN96NJ00D
FIXED IND 96NH 730MA 0.16OHM SMD Product overview: LQW15CN96NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 730MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 730MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN96NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 96NH 730MA 0.16OHM SMD Product overview: LQW15CN96NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 730MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 730MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN96NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12081-2-ND 71-LQW15CN96NJ00D
Product Name Fixed Inductors SMD 730MA 0.16OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details