Murata Electronics Fixed Inductors LQW15CN70NJ00D

Description
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15CN70NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CN70NJ00D-ND
Fixed Inductors LQW15CN70NJ00D-ND
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15CN70NJ00D
1057418-LQW15CN70NJ00D
Fixed Inductors - LQW15CN70NJ00D 1057418-LQW15CN70NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057418-LQW15CN70NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 820mA Inductance: 70nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.3GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057418-LQW15CN70NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 820mA
Inductance: 70nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.3GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 820MA 0.12OHM Inductor and Choke - 71-LQW15CN70NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820MA 0.12OHM Inductor and Choke
71-LQW15CN70NJ00D
SMD 820MA 0.12OHM Inductor and Choke 71-LQW15CN70NJ00D
FIXED IND 70NH 820MA 0.12OHM SMD Product overview: LQW15CN70NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN70NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 70NH 820MA 0.12OHM SMD Product overview: LQW15CN70NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN70NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW15CN70NJ00D-ND 1057418-LQW15CN70NJ00D 71-LQW15CN70NJ00D
Product Name Fixed Inductors Fixed Inductors - LQW15CN70NJ00D SMD 820MA 0.12OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details