Manufacturer: Murata Electronics North America
Win Source Part Number: 1057417-LQW15CN48NJ0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.1A
Inductance: 48nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 78 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)
FIXED IND 48NH 1.1A 0.078OHM SMD Product overview: LQW15CN48NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.078OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.078OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN48NJ00D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057417-LQW15CN48NJ00D | LQW15CN48NJ00D-ND | 71-LQW15CN48NJ00D |
| Product Name | Fixed Inductors - LQW15CN48NJ00D | Fixed Inductors | SMD 1.1A 0.078OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |