Murata Electronics SMD 1.4A 0.046OHM Inductor and Choke LQW15CN18NJ00D

Description
FIXED IND 18NH 1.4A 0.046OHM SMD Product overview: LQW15CN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.046OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.046OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN18NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18NH 1.4A 0.046OHM SMD Product overview: LQW15CN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.046OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.046OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN18NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4A 0.046OHM Inductor and Choke - 71-LQW15CN18NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 0.046OHM Inductor and Choke
71-LQW15CN18NJ00D
SMD 1.4A 0.046OHM Inductor and Choke 71-LQW15CN18NJ00D
FIXED IND 18NH 1.4A 0.046OHM SMD Product overview: LQW15CN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.046OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.046OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN18NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 1.4A 0.046OHM SMD Product overview: LQW15CN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.046OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.046OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN18NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15CN18NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CN18NJ00D-ND
Fixed Inductors LQW15CN18NJ00D-ND
18nH Unshielded Wirewound Inductor 1.4A 46mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 1.4A 46mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15CN18NJ00D
878192-LQW15CN18NJ00D
Fixed Inductors - LQW15CN18NJ00D 878192-LQW15CN18NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878192-LQW15CN18NJ00 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 18 nH Unshielded Wirewound Inductor 1.4 A 46mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15CN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878192-LQW15CN18NJ00D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 18 nH Unshielded Wirewound Inductor 1.4 A 46mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15CN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CN18NJ00D LQW15CN18NJ00D-ND 878192-LQW15CN18NJ00D
Product Name SMD 1.4A 0.046OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15CN18NJ00D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite
Inductance Range 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details