Murata Electronics Fixed Inductors LQW15CE1R5M10D

Description
1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15CE1R5M10DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)

1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15CE1R5M10DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)

1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15CE1R5M10DCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)

1.5µH Unshielded Wirewound Inductor 95mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW15CE1R5M10DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details