Murata Electronics Fixed Inductors LQW15CAR80K00D

Description
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12229-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12229-6-ND
Fixed Inductors 490-12229-6-ND
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12229-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12229-1-ND
Fixed Inductors 490-12229-1-ND
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12229-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12229-2-ND
Fixed Inductors 490-12229-2-ND
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12229-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details