Murata Electronics Fixed Inductors LQW15CAR73J00D

Description
730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12226-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12226-6-ND
Fixed Inductors 490-12226-6-ND
730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)

730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12226-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12226-1-ND
Fixed Inductors 490-12226-1-ND
730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)

730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12226-2-ND
Fixed Inductors 490-12226-2-ND
730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)

730nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CAR73J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CAR73J00D
Fixed Inductors LQW15CAR73J00D
FIXED IND 730NH 200MA 1.95OHM SM

FIXED IND 730NH 200MA 1.95OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12226-6-ND LQW15CAR73J00D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details