Murata Electronics Fixed Inductors LQW15CAR56K00D

Description
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12223-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12223-6-ND
Fixed Inductors 490-12223-6-ND
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12223-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12223-1-ND
Fixed Inductors 490-12223-1-ND
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12223-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12223-2-ND
Fixed Inductors 490-12223-2-ND
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12223-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details