Murata Electronics Fixed Inductors LQW15CAR43K00D

Description
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12219-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12219-2-ND
Fixed Inductors 490-12219-2-ND
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)

430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12219-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12219-6-ND
Fixed Inductors 490-12219-6-ND
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)

430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12219-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12219-1-ND
Fixed Inductors 490-12219-1-ND
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)

430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12219-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details