Murata Electronics Fixed Inductors LQW15CAR37K00D

Description
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12217-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12217-6-ND
Fixed Inductors 490-12217-6-ND
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12217-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12217-1-ND
Fixed Inductors 490-12217-1-ND
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12217-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12217-2-ND
Fixed Inductors 490-12217-2-ND
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12217-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details