Murata Electronics Fixed Inductors LQW15CA22NK00D

Description
22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12196-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12196-1-ND
Fixed Inductors 490-12196-1-ND
22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12196-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12196-2-ND
Fixed Inductors 490-12196-2-ND
22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12196-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12196-6-ND
Fixed Inductors 490-12196-6-ND
22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 1.3A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369554-LQW15CA22NK00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369554-LQW15CA22NK00D
Inductors, Coils, Chokes - Fixed Inductors 1369554-LQW15CA22NK00D
Win Source Part Number: 1369554-LQW15CA22NK0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 22 nH Current Rating (Amps): 1.3 A Shielding: Unshielded DC Resistance (DCR): 60mOhm Max Frequency - Self Resonant: 3GHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1369554-LQW15CA22NK00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 nH
Current Rating (Amps): 1.3 A
Shielding: Unshielded
DC Resistance (DCR): 60mOhm Max
Frequency - Self Resonant: 3GHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
SMD 1.3A 0.06OHM Inductor and Choke - 71-LQW15CA22NK00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 0.06OHM Inductor and Choke
71-LQW15CA22NK00D
SMD 1.3A 0.06OHM Inductor and Choke 71-LQW15CA22NK00D
FIXED IND 22NH 1.3A 0.06OHM SMD Product overview: LQW15CA22NK00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CA22NK00D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 1.3A 0.06OHM SMD Product overview: LQW15CA22NK00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.06OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.06OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CA22NK00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15CA22NK00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CA22NK00D
Fixed Inductors LQW15CA22NK00D
FIXED IND 22NH 1.3A 0.06OHM SMD

FIXED IND 22NH 1.3A 0.06OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12196-1-ND 1369554-LQW15CA22NK00D 71-LQW15CA22NK00D LQW15CA22NK00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.3A 0.06OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers