Murata Electronics Fixed Inductors LQW15AWR22G80D

Description
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR22G80DTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR22G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 220MA 2.75 OHM

FIXED IND 220NH 220MA 2.75 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR22G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 220MA 2.75 OHM

FIXED IND 220NH 220MA 2.75 OHM

Buy Now Datasheet
Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ1069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ1069
Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ1069
INDUCTOR, 220NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR22G80DTR-ND 24AJ1069
Product Name Fixed Inductors Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers