Murata Electronics Fixed Inductors LQW15AWR16J80D

Description
160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR16J80DTR-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR16J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR16J80DCT-ND - DigiKey
Thief River Falls, MN, United States
160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)

160nH Unshielded Wirewound Inductor 280mA 1.86Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 160Nh, 1.3Ghz, 0402 Rohs Compliant Murata - 24AJ1065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 160Nh, 1.3Ghz, 0402 Rohs Compliant Murata
24AJ1065
Inductor, 160Nh, 1.3Ghz, 0402 Rohs Compliant Murata 24AJ1065
INDUCTOR, 160NH, 1.3GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 160NH, 1.3GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR16J80DTR-ND 24AJ1065
Product Name Fixed Inductors Inductor, 160Nh, 1.3Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details