Murata Electronics Fixed Inductors LQW15AWR15G80D

Description
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR15G80DTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR15G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 280MA 1.71 OHM

FIXED IND 150NH 280MA 1.71 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR15G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 280MA 1.71 OHM

FIXED IND 150NH 280MA 1.71 OHM

Buy Now Datasheet
280MA 1.71OHM Inductor and Choke - 71-LQW15AWR15G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280MA 1.71OHM Inductor and Choke
71-LQW15AWR15G80D
280MA 1.71OHM Inductor and Choke 71-LQW15AWR15G80D
FIXED IND 150NH 280MA 1.71OHM SM Product overview: LQW15AWR15G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 1.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 1.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AWR15G80D can be used for catalog matching and distributor lookup.

FIXED IND 150NH 280MA 1.71OHM SM Product overview: LQW15AWR15G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 1.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 1.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AWR15G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ1060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ1060
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ1060
INDUCTOR, 150NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR15G80DTR-ND 71-LQW15AWR15G80D 24AJ1060
Product Name Fixed Inductors 280MA 1.71OHM Inductor and Choke Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details