Murata Electronics Fixed Inductors LQW15AWR10J80D

Description
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR10J80DCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR10J80DTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR10J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata - 24AJ1056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata
24AJ1056
Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata 24AJ1056
INDUCTOR, 100NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR10J80DCT-ND 24AJ1056
Product Name Fixed Inductors Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details