Murata Electronics Fixed Inductors LQW15AWR10H80D

Description
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR10H80DTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata - 24AJ1055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata
24AJ1055
Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata 24AJ1055
INDUCTOR, 100NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR10H80DTR-ND 24AJ1055
Product Name Fixed Inductors Inductor, 100Nh, 1.6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details