Murata Electronics Fixed Inductors LQW15AW82NG80D

Description
82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW82NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW82NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 370MA 870 MOHM

FIXED IND 82NH 370MA 870 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW82NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 370MA 870 MOHM

FIXED IND 82NH 370MA 870 MOHM

Buy Now Datasheet
Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata - 24AJ1087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata
24AJ1087
Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata 24AJ1087
INDUCTOR, 82NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW82NG80DTR-ND 24AJ1087
Product Name Fixed Inductors Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details