Murata Electronics Fixed Inductors LQW15AW75NH80D

Description
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW75NH80DTR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata - 24AJ1085 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata
24AJ1085
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata 24AJ1085
INDUCTOR, 75NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 75NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW75NH80DTR-ND 24AJ1085
Product Name Fixed Inductors Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers