Murata Electronics Fixed Inductors LQW15AW75NG80D

Description
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW75NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW75NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75NH 450MA 610 MOHM

FIXED IND 75NH 450MA 610 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW75NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 75NH 450MA 610 MOHM

FIXED IND 75NH 450MA 610 MOHM

Buy Now Datasheet
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata - 24AJ1084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata
24AJ1084
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata 24AJ1084
INDUCTOR, 75NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 75NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW75NG80DTR-ND 24AJ1084
Product Name Fixed Inductors Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details