The Murata LQW15AW56NH80# is a 56nH inductor designed for high-frequency applications, with a self-resonant frequency of 2.1GHz. It is packaged in a compact 0402 (1005) size, measuring 1.02mm x 0.61mm x 0.61mm. The inductor has a rated current of 480mA, with a maximum DC resistance of 0.52Ω. It operates within a temperature range of -40°C to 140°C and has a quality factor (Q) of at least 33 at a test frequency of 250MHz. This component is RoHS compliant, making it suitable for environmentally conscious designs.
56nH Unshielded Wirewound Inductor 480mA 520mOhm Max 0402 (1005 Metric)
INDUCTOR, 56NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AW56NH80DTR-ND | 24AJ1079 |
| Product Name | Fixed Inductors | Inductor, 56Nh, 2.1Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -40 to 140 C (-40 to 284 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |