Murata Electronics Fixed Inductors LQW15AW51NG80D

Description
51nH Unshielded Wirewound Inductor 480mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 480mA 470mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW51NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
51nH Unshielded Wirewound Inductor 480mA 470mOhm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 480mA 470mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW51NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 51NH 480MA 470 MOHM

FIXED IND 51NH 480MA 470 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW51NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 51NH 480MA 470 MOHM

FIXED IND 51NH 480MA 470 MOHM

Buy Now Datasheet
Inductor, 51Nh, 2.1Ghz, 0402 Rohs Compliant Murata - 24AJ1072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 51Nh, 2.1Ghz, 0402 Rohs Compliant Murata
24AJ1072
Inductor, 51Nh, 2.1Ghz, 0402 Rohs Compliant Murata 24AJ1072
INDUCTOR, 51NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 51NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW51NG80DTR-ND 24AJ1072
Product Name Fixed Inductors Inductor, 51Nh, 2.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details