Murata Power Solutions Fixed Inductors LQW15ANR10J00D

Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4090-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4090-2-ND
Fixed Inductors 490-4090-2-ND
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4090-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4090-1-ND
Fixed Inductors 490-4090-1-ND
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4090-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4090-6-ND
Fixed Inductors 490-4090-6-ND
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926498P
Surface Mount Inductors 7926498P
Murata LQW15ANR10J00D

Murata LQW15ANR10J00D

Supplier's Site
Surface Mount Inductors - 7926498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926498
Surface Mount Inductors 7926498
Murata LQW15ANR10J00D

Murata LQW15ANR10J00D

Supplier's Site
Surface Mount Inductors - 1669495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669495
Surface Mount Inductors 1669495
Murata LQW15ANR10J00D

Murata LQW15ANR10J00D

Supplier's Site
120MA 2.52OHM Inductor and Choke - 71-LQW15ANR10J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MA 2.52OHM Inductor and Choke
71-LQW15ANR10J00D
120MA 2.52OHM Inductor and Choke 71-LQW15ANR10J00D
FIXED IND 100NH 120MA 2.52OHM SM Product overview: LQW15ANR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 2.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15ANR10J00D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 120MA 2.52OHM SM Product overview: LQW15ANR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 2.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15ANR10J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 100NH 120MA 2.52 OHM - 535-LQW15ANR10J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100NH 120MA 2.52 OHM
535-LQW15ANR10J00D
FIXED IND 100NH 120MA 2.52 OHM 535-LQW15ANR10J00D
FIXED IND 100NH 120MA 2.52 OHM

FIXED IND 100NH 120MA 2.52 OHM

Supplier's Site
Fixed Inductors - LQW15ANR10J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15ANR10J00D
Fixed Inductors LQW15ANR10J00D
FIXED IND 100NH 120MA 2.52OHM SM

FIXED IND 100NH 120MA 2.52OHM SM

Supplier's Site Datasheet
Inductor, 100Nh, 120Ma, 5%, 1.5Ghz; Inductance Murata - 35R0843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 120Ma, 5%, 1.5Ghz; Inductance Murata
35R0843
Inductor, 100Nh, 120Ma, 5%, 1.5Ghz; Inductance Murata 35R0843
INDUCTOR, 100NH, 120MA, 5%, 1.5GHZ; Inductance:100nH; DC Resistance Max:2.52ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:120mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 100NH, 120MA, 5%, 1.5GHZ; Inductance:100nH; DC Resistance Max:2.52ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:120mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4090-2-ND 7926498P 7926498 1669495 71-LQW15ANR10J00D 535-LQW15ANR10J00D LQW15ANR10J00D 35R0843
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors 120MA 2.52OHM Inductor and Choke FIXED IND 100NH 120MA 2.52 OHM Fixed Inductors Inductor, 100Nh, 120Ma, 5%, 1.5Ghz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Ferrite; Ferrite Ferrite; Ferrite Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details