Murata Power Solutions Fixed Inductors LQW15AN9N5J00D

Description
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8445-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8445-1-ND
Fixed Inductors 490-8445-1-ND
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8445-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8445-6-ND
Fixed Inductors 490-8445-6-ND
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8445-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8445-2-ND
Fixed Inductors 490-8445-2-ND
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
540MA 0.14OHM Inductor and Choke - 71-LQW15AN9N5J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540MA 0.14OHM Inductor and Choke
71-LQW15AN9N5J00D
540MA 0.14OHM Inductor and Choke 71-LQW15AN9N5J00D
FIXED IND 9.5NH 540MA 0.14OHM SM Product overview: LQW15AN9N5J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N5J00D can be used for catalog matching and distributor lookup.

FIXED IND 9.5NH 540MA 0.14OHM SM Product overview: LQW15AN9N5J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N5J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369989-LQW15AN9N5J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369989-LQW15AN9N5J00D
Inductors, Coils, Chokes - Fixed Inductors 1369989-LQW15AN9N5J00D
Win Source Part Number: 1369989-LQW15AN9N5J0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 9.5 nH Current Rating (Amps): 540 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369989-LQW15AN9N5J00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 9.5 nH
Current Rating (Amps): 540 mA
Shielding: Unshielded
DC Resistance (DCR): 140mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Inductor, 9.5Nh, 0.54A, 0402, Unshielded; Inductance Murata - 49AC3946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 9.5Nh, 0.54A, 0402, Unshielded; Inductance Murata
49AC3946
Inductor, 9.5Nh, 0.54A, 0402, Unshielded; Inductance Murata 49AC3946
INDUCTOR, 9.5NH, 0.54A, 0402, UNSHIELDED; Inductance:9.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:540mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

INDUCTOR, 9.5NH, 0.54A, 0402, UNSHIELDED; Inductance:9.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:540mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-8445-1-ND 71-LQW15AN9N5J00D 1369989-LQW15AN9N5J00D 49AC3946
Product Name Fixed Inductors 540MA 0.14OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 9.5Nh, 0.54A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details