Murata Electronics Fixed Inductors LQW15AN9N5G80D

Description
FIXED IND 9.5NH 1.4A 81 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 9.5NH 1.4A 81 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN9N5G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.5NH 1.4A 81 MOHM SMD

FIXED IND 9.5NH 1.4A 81 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN9N5G80DTR-ND - DigiKey
Thief River Falls, MN, United States
9.5nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

9.5nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN9N5G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.5NH 1.4A 81 MOHM SMD

FIXED IND 9.5NH 1.4A 81 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1331341-LQW15AN9N5G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331341-LQW15AN9N5G80D
Inductors, Coils, Chokes - Fixed Inductors 1331341-LQW15AN9N5G80D
Manufacturer: Murata Electronics Win Source Part Number: 1331341-LQW15AN9N5G8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 9.5 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Q @ Freq: 32 @ 250MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331341-LQW15AN9N5G80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 9.5 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 32 @ 250MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 81mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
1.4A 0.081OHM Inductor and Choke - 71-LQW15AN9N5G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4A 0.081OHM Inductor and Choke
71-LQW15AN9N5G80D
1.4A 0.081OHM Inductor and Choke 71-LQW15AN9N5G80D
FIXED IND 9.5NH 1.4A 0.081OHM SM Product overview: LQW15AN9N5G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 0.081OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 0.081OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N5G80D can be used for catalog matching and distributor lookup.

FIXED IND 9.5NH 1.4A 0.081OHM SM Product overview: LQW15AN9N5G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 0.081OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 0.081OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N5G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN9N5G80DDKR-ND 1331341-LQW15AN9N5G80D 71-LQW15AN9N5G80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.4A 0.081OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details