FIXED IND 9.5NH 540MA 0.14OHM SM Product overview: LQW15AN9N5G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N5G00D can be used for catalog matching and distributor lookup.
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
INDUCTOR, 9.5NH, 0.54A, 0402, UNSHIELDED; Inductance:9.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:540mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel
540mA 9.5nH ±2% 0402 Power Inductors ROHS
FIXED IND 9.5NH 540MA 0.14OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN9N5G00D | 490-6855-1-ND | 49AC3945 | LQW15AN9N5G00D | LQW15AN9N5G00D |
| Product Name | 540MA 0.14OHM Inductor and Choke | Fixed Inductors | Inductor, 9.5Nh, 0.54A, 0402, Unshielded; Inductance Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0095 microH | 0.0095 microH | 0.0095 microH | 0.0095 microH |