Murata Electronics SMD 1.4A 0.08OHM Inductor and Choke LQW15AN9N1G80D

Description
FIXED IND 9.1NH 1.4A 0.08OHM SMD Product overview: LQW15AN9N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N1G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 9.1NH 1.4A 0.08OHM SMD Product overview: LQW15AN9N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N1G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4A 0.08OHM Inductor and Choke - 71-LQW15AN9N1G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 0.08OHM Inductor and Choke
71-LQW15AN9N1G80D
SMD 1.4A 0.08OHM Inductor and Choke 71-LQW15AN9N1G80D
FIXED IND 9.1NH 1.4A 0.08OHM SMD Product overview: LQW15AN9N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N1G80D can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 1.4A 0.08OHM SMD Product overview: LQW15AN9N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N1G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN9N1G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 1.4A 80 MOHM SMD

FIXED IND 9.1NH 1.4A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN9N1G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 1.4A 80 MOHM SMD

FIXED IND 9.1NH 1.4A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN9N1G80DTR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Wirewound Inductor 1.4A 80mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Wirewound Inductor 1.4A 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN9N1G80D
878190-LQW15AN9N1G80D
Fixed Inductors - LQW15AN9N1G80D 878190-LQW15AN9N1G80D
Manufacturer: Murata Electronics North America Win Source Part Number: 878190-LQW15AN9N1G80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 9.1 nH Unshielded Wirewound Inductor 1.4 A 80mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878190-LQW15AN9N1G80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 9.1 nH Unshielded Wirewound Inductor 1.4 A 80mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN9N1G80D 490-LQW15AN9N1G80DDKR-ND 878190-LQW15AN9N1G80D
Product Name SMD 1.4A 0.08OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN9N1G80D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0091 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3613C8R2K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers