Murata Power Solutions Fixed Inductors LQW15AN9N1G00D

Description
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6854-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6854-2-ND
Fixed Inductors 490-6854-2-ND
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6854-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6854-1-ND
Fixed Inductors 490-6854-1-ND
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6854-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6854-6-ND
Fixed Inductors 490-6854-6-ND
9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
540MA 0.14OHM Inductor and Choke - 71-LQW15AN9N1G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540MA 0.14OHM Inductor and Choke
71-LQW15AN9N1G00D
540MA 0.14OHM Inductor and Choke 71-LQW15AN9N1G00D
FIXED IND 9.1NH 540MA 0.14OHM SM Product overview: LQW15AN9N1G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N1G00D can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 540MA 0.14OHM SM Product overview: LQW15AN9N1G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N1G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQW15AN9N1G00D
Inductors/Coils/Transformers >> Inductors (SMD) LQW15AN9N1G00D
540mA 9.1nH ±2% 140mΩ 0402 Inductors (SMD) ROHS

540mA 9.1nH ±2% 140mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN9N1G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN9N1G00D
Fixed Inductors LQW15AN9N1G00D
FIXED IND 9.1NH 540MA 0.14OHM SM

FIXED IND 9.1NH 540MA 0.14OHM SM

Supplier's Site Datasheet
Inductor, 9.1Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata - 35R0873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 9.1Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata
35R0873
Inductor, 9.1Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata 35R0873
INDUCTOR, 9.1NH, 540MA, 2%, 5.5GHZ; Inductance:9.1nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:540mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 9.1NH, 540MA, 2%, 5.5GHZ; Inductance:9.1nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:540mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6854-2-ND 71-LQW15AN9N1G00D LQW15AN9N1G00D LQW15AN9N1G00D 35R0873
Product Name Fixed Inductors 540MA 0.14OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 9.1Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers