Murata Power Solutions Fixed Inductors LQW15AN91NJ00D

Description
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16891-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16891-6-ND
Fixed Inductors 490-16891-6-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16891-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16891-1-ND
Fixed Inductors 490-16891-1-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16891-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16891-2-ND
Fixed Inductors 490-16891-2-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16891-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 2-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers