Murata Electronics Fixed Inductors LQW15AN8N9G8ZD

Description
8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15605-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15605-2-ND
Fixed Inductors 490-15605-2-ND
8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15605-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15605-1-ND
Fixed Inductors 490-15605-1-ND
8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15605-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15605-6-ND
Fixed Inductors 490-15605-6-ND
8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15605-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers