FIXED IND 8.9NH 540MA 0.14OHM SM Product overview: LQW15AN8N9G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N9G00D can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: LQW15
Package: Tape & Reel (TR)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Non-Magnetic
Inductance: 8.9 nH
Tolerance: ±2%
Current Rating (Amps): 540 mA
FIXED IND 8.9NH 540MA 140 MOHM
FIXED IND 8.9NH 540MA 140 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN8N9G00D | 490-LQW15AN8N9G00DTR-ND | |
| Product Name | 540MA 0.14OHM Inductor and Choke | Inductors, Coils, Chokes Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound |
| Inductance Range | 0.0089 microH | 0.0089 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |