FIXED IND 8.8NH 1.42A 70 MOHM
8.8nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric)
FIXED IND 8.8NH 1.42A 70 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AN8N8G80DCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Non-Magnetic |
| Configuration | Fixed |