Murata Electronics Fixed Inductors LQW15AN8N0G80D

Description
FIXED IND 8NH 1.7A 50 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 8NH 1.7A 50 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN8N0G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8NH 1.7A 50 MOHM SMD

FIXED IND 8NH 1.7A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN8N0G80DTR-ND - DigiKey
Thief River Falls, MN, United States
8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN8N0G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8NH 1.7A 50 MOHM SMD

FIXED IND 8NH 1.7A 50 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN8N0G80D
878189-LQW15AN8N0G80D
Fixed Inductors - LQW15AN8N0G80D 878189-LQW15AN8N0G80D
Manufacturer: Murata Electronics North America Win Source Part Number: 878189-LQW15AN8N0G80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 8 nH Unshielded Wirewound Inductor 1.7 A 50mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878189-LQW15AN8N0G80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 8 nH Unshielded Wirewound Inductor 1.7 A 50mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 1.7A 0.05OHM Inductor and Choke - 71-LQW15AN8N0G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.7A 0.05OHM Inductor and Choke
71-LQW15AN8N0G80D
SMD 1.7A 0.05OHM Inductor and Choke 71-LQW15AN8N0G80D
FIXED IND 8NH 1.7A 0.05OHM SMD Product overview: LQW15AN8N0G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N0G80D can be used for catalog matching and distributor lookup.

FIXED IND 8NH 1.7A 0.05OHM SMD Product overview: LQW15AN8N0G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N0G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind RF Chip Unshielded Wirewound 8nH 2% 100MHz 30Q-Factor 1700mA 0402 Paper T/R - 535-LQW15AN8N0G80D - Utmel Electronic Limited
Hong Kong, China
Ind RF Chip Unshielded Wirewound 8nH 2% 100MHz 30Q-Factor 1700mA 0402 Paper T/R
535-LQW15AN8N0G80D
Ind RF Chip Unshielded Wirewound 8nH 2% 100MHz 30Q-Factor 1700mA 0402 Paper T/R 535-LQW15AN8N0G80D
Ind RF Chip Unshielded Wirewound 8nH 2% 100MHz 30Q-Factor 1700mA 0402 Paper T/R

Ind RF Chip Unshielded Wirewound 8nH 2% 100MHz 30Q-Factor 1700mA 0402 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN8N0G80DCT-ND 878189-LQW15AN8N0G80D 71-LQW15AN8N0G80D 535-LQW15AN8N0G80D
Product Name Fixed Inductors Fixed Inductors - LQW15AN8N0G80D SMD 1.7A 0.05OHM Inductor and Choke Ind RF Chip Unshielded Wirewound 8nH 2% 100MHz 30Q-Factor 1700mA 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details