FIXED IND 8NH 640MA 0.079OHM SMD Product overview: LQW15AN8N0C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 0.079OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 0.079OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N0C10D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369520-LQW15AN8N0C1
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 8 nH
Current Rating (Amps): 1.5 A
Shielding: Unshielded
DC Resistance (DCR): 69mOhm Max
Q @ Freq: 32 @ 250MHz
Frequency - Self Resonant: 6.5GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 8NH 640MA 79 MOHM SMD
8nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
FIXED IND 8NH 640MA 79 MOHM SMD
FIXED IND 8NH 640MA 0.079OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN8N0C10D | 1369520-LQW15AN8N0C10D | 490-LQW15AN8N0C10DCT-ND | LQW15AN8N0C10D |
| Product Name | SMD 640MA 0.079OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Inductance Range | 0.0080 microH | 0.0080 microH | 0.0080 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |